Capital Lighting, Inc. TRS213SBMV Sconces-Pocket 451772

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Brass Weight: 3.6 Product Name: Two Light Wall Sconce Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Brass Weight: 3.6 Product Name: Two Light Wall Sconce Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
TRS213SBMV Sconces-Pocket - 451772 - Capital Lighting, Inc.
Columbus, OH, USA
TRS213SBMV Sconces-Pocket
451772
TRS213SBMV Sconces-Pocket 451772
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Satin Brass Weight: 3.6 Product Name: Two Light Wall Sconce Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Satin Brass
Weight: 3.6
Product Name: Two Light Wall Sconce
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451772
Product Name TRS213SBMV Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details