Capital Lighting, Inc. TAV225PCMV Bathroom Fixtures-Two Lights 451771

Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 5.13 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Chrome Weight: 10.25 Product Name: Two Light Bathroom Vanity Fixture UPC: 037949352334 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 5.13 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Chrome Weight: 10.25 Product Name: Two Light Bathroom Vanity Fixture UPC: 037949352334 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
TAV225PCMV Bathroom Fixtures-Two Lights - 451771 - Capital Lighting, Inc.
Columbus, OH, USA
TAV225PCMV Bathroom Fixtures-Two Lights
451771
TAV225PCMV Bathroom Fixtures-Two Lights 451771
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 5.13 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Chrome Weight: 10.25 Product Name: Two Light Bathroom Vanity Fixture UPC: 037949352334 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.25
Length 6.25
Extension: 5.13
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Chrome
Weight: 10.25
Product Name: Two Light Bathroom Vanity Fixture
UPC: 037949352334
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451771
Product Name TAV225PCMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details