Capital Lighting, Inc. 1438-22IT Semi-Flush Mts.-Candle 451628

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Bulb Qty: 1 Wattage: 60 Finish: Heirloom Gold UPC: 771857284799
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Bulb Qty: 1 Wattage: 60 Finish: Heirloom Gold UPC: 771857284799

Suppliers

Company
Product
Description
Supplier Links
1438-22IT Semi-Flush Mts.-Candle - 451628 - Capital Lighting, Inc.
Columbus, OH, USA
1438-22IT Semi-Flush Mts.-Candle
451628
1438-22IT Semi-Flush Mts.-Candle 451628
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.50 Bulb Qty: 1 Wattage: 60 Finish: Heirloom Gold UPC: 771857284799

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.50
Bulb
Qty: 1
Wattage: 60
Finish: Heirloom Gold
UPC: 771857284799

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451628
Product Name 1438-22IT Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details