Capital Lighting, Inc. 1423-22AN Sconces-Triple Candle 451626

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Length 14.50 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Gold UPC: 771857286991
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Length 14.50 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Gold UPC: 771857286991

Suppliers

Company
Product
Description
Supplier Links
1423-22AN Sconces-Triple Candle - 451626 - Capital Lighting, Inc.
Columbus, OH, USA
1423-22AN Sconces-Triple Candle
451626
1423-22AN Sconces-Triple Candle 451626
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.50 Length 14.50 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Gold UPC: 771857286991

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.50
Length 14.50
Extension: 4.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heirloom Gold
UPC: 771857286991

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451626
Product Name 1423-22AN Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details