Capital Lighting, Inc. 1436-22DI Large Chandeliers-Candle 451625

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 51.00 Bulb Qty: 24 Wattage: 60 Finish: Heirloom Gold UPC: 771857340075
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 51.00 Bulb Qty: 24 Wattage: 60 Finish: Heirloom Gold UPC: 771857340075

Suppliers

Company
Product
Description
Supplier Links
1436-22DI Large Chandeliers-Candle - 451625 - Capital Lighting, Inc.
Columbus, OH, USA
1436-22DI Large Chandeliers-Candle
451625
1436-22DI Large Chandeliers-Candle 451625
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 51.00 Bulb Qty: 24 Wattage: 60 Finish: Heirloom Gold UPC: 771857340075

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 51.00
Bulb
Qty: 24
Wattage: 60
Finish: Heirloom Gold
UPC: 771857340075

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451625
Product Name 1436-22DI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details