Capital Lighting, Inc. 1422-48AN Sconces-Double Candle 451624

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall Sconce UPC: 771857269826 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall Sconce UPC: 771857269826 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
1422-48AN Sconces-Double Candle - 451624 - Capital Lighting, Inc.
Columbus, OH, USA
1422-48AN Sconces-Double Candle
451624
1422-48AN Sconces-Double Candle 451624
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall Sconce UPC: 771857269826 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Two Light Wall Sconce
UPC: 771857269826
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451624
Product Name 1422-48AN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details