Capital Lighting, Inc. 1428-48AP Mid. Chandeliers-Candle 451620

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Silver UPC: 771857288971
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Silver UPC: 771857288971

Suppliers

Company
Product
Description
Supplier Links
1428-48AP Mid. Chandeliers-Candle - 451620 - Capital Lighting, Inc.
Columbus, OH, USA
1428-48AP Mid. Chandeliers-Candle
451620
1428-48AP Mid. Chandeliers-Candle 451620
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Heirloom Silver UPC: 771857288971

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Heirloom Silver
UPC: 771857288971

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451620
Product Name 1428-48AP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details