Capital Lighting, Inc. 1344 Mid. Chandeliers-Candle 451604

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver UPC: 771857019308
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver UPC: 771857019308

Suppliers

Company
Product
Description
Supplier Links
1344 Mid. Chandeliers-Candle - 451604 - Capital Lighting, Inc.
Columbus, OH, USA
1344 Mid. Chandeliers-Candle
451604
1344 Mid. Chandeliers-Candle 451604
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 34.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver UPC: 771857019308

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Silver
UPC: 771857019308

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451604
Product Name 1344 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details