Capital Lighting, Inc. 1348 Large Chandeliers-Candle 451603

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 47.00 Bulb Type: Candelabra Qty: 12 Finish: Silver UPC: 771857019322
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 47.00 Bulb Type: Candelabra Qty: 12 Finish: Silver UPC: 771857019322

Suppliers

Company
Product
Description
Supplier Links
1348 Large Chandeliers-Candle - 451603 - Capital Lighting, Inc.
Columbus, OH, USA
1348 Large Chandeliers-Candle
451603
1348 Large Chandeliers-Candle 451603
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 47.00 Bulb Type: Candelabra Qty: 12 Finish: Silver UPC: 771857019322

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 47.00
Bulb
Type: Candelabra
Qty: 12
Finish: Silver
UPC: 771857019322

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451603
Product Name 1348 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details