Capital Lighting, Inc. 1394 Large Chandeliers-Candle 451601

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 60.00 Bulb Type: Candelabra Qty: 23 Finish: Silver UPC: 771857022445
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 60.00 Bulb Type: Candelabra Qty: 23 Finish: Silver UPC: 771857022445

Suppliers

Company
Product
Description
Supplier Links
1394 Large Chandeliers-Candle - 451601 - Capital Lighting, Inc.
Columbus, OH, USA
1394 Large Chandeliers-Candle
451601
1394 Large Chandeliers-Candle 451601
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 60.00 Bulb Type: Candelabra Qty: 23 Finish: Silver UPC: 771857022445

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 60.00
Bulb
Type: Candelabra
Qty: 23
Finish: Silver
UPC: 771857022445

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451601
Product Name 1394 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details