Capital Lighting, Inc. Mini Pendants-Cable 451380

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: T4 G9 Halogen Qty: 12 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: T4 G9 Halogen Qty: 12 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Cable - 451380 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Cable
451380
Mini Pendants-Cable 451380
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: T4 G9 Halogen Qty: 12 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: T4 G9 Halogen
Qty: 12
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451380
Product Name Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details