Capital Lighting, Inc. 5735CL Mid. Chandeliers-Candle 451369

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver UPC: 771857222784
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver UPC: 771857222784

Suppliers

Company
Product
Description
Supplier Links
5735CL Mid. Chandeliers-Candle - 451369 - Capital Lighting, Inc.
Columbus, OH, USA
5735CL Mid. Chandeliers-Candle
451369
5735CL Mid. Chandeliers-Candle 451369
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver UPC: 771857222784

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver
UPC: 771857222784

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451369
Product Name 5735CL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details