Capital Lighting, Inc. 6994AM Mini Chandeliers-Candle 451368

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver UPC: 771857272130
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver UPC: 771857272130

Suppliers

Company
Product
Description
Supplier Links
6994AM Mini Chandeliers-Candle - 451368 - Capital Lighting, Inc.
Columbus, OH, USA
6994AM Mini Chandeliers-Candle
451368
6994AM Mini Chandeliers-Candle 451368
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver UPC: 771857272130

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver
UPC: 771857272130

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451368
Product Name 6994AM Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details