PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver
UPC: 771857272116
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 451365 |
| Product Name | 6993SP Mini Chandeliers-Candle |
| Application | Residential |