Capital Lighting, Inc. 5797A Semi-Flush Mts.-Bowl Style 451364

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver UPC: 771857223729
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver UPC: 771857223729

Suppliers

Company
Product
Description
Supplier Links
5797A Semi-Flush Mts.-Bowl Style - 451364 - Capital Lighting, Inc.
Columbus, OH, USA
5797A Semi-Flush Mts.-Bowl Style
451364
5797A Semi-Flush Mts.-Bowl Style 451364
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Silver UPC: 771857223729

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Silver
UPC: 771857223729

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451364
Product Name 5797A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details