Capital Lighting, Inc. 5656-27SH Semi-Flush Mts.-Candle 451345

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Parchment Gold UPC: 771857397062
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Parchment Gold UPC: 771857397062

Suppliers

Company
Product
Description
Supplier Links
5656-27SH Semi-Flush Mts.-Candle - 451345 - Capital Lighting, Inc.
Columbus, OH, USA
5656-27SH Semi-Flush Mts.-Candle
451345
5656-27SH Semi-Flush Mts.-Candle 451345
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Parchment Gold UPC: 771857397062

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Parchment Gold
UPC: 771857397062

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451345
Product Name 5656-27SH Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details