Capital Lighting, Inc. 5641-80SH Sconces-Single Candle 451342

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Length 13.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roman Silver Product Name: One Light Sconce UPC: 771857396041 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Length 13.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roman Silver Product Name: One Light Sconce UPC: 771857396041 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
5641-80SH Sconces-Single Candle - 451342 - Capital Lighting, Inc.
Columbus, OH, USA
5641-80SH Sconces-Single Candle
451342
5641-80SH Sconces-Single Candle 451342
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Length 13.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roman Silver Product Name: One Light Sconce UPC: 771857396041 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Length 13.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Roman Silver
Product Name: One Light Sconce
UPC: 771857396041
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451342
Product Name 5641-80SH Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details