Capital Lighting, Inc. 6995CL Mini Chandeliers-Candle 451339

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver UPC: 771857272208
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver UPC: 771857272208

Suppliers

Company
Product
Description
Supplier Links
6995CL Mini Chandeliers-Candle - 451339 - Capital Lighting, Inc.
Columbus, OH, USA
6995CL Mini Chandeliers-Candle
451339
6995CL Mini Chandeliers-Candle 451339
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver UPC: 771857272208

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver
UPC: 771857272208

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451339
Product Name 6995CL Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details