Capital Lighting, Inc. Mini Pendants-Rod 451179

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Xenon Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Xenon Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451179 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451179
Mini Pendants-Rod 451179
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Xenon Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Type: Xenon
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451179
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details