Capital Lighting, Inc. Pendants-Other 451167

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Bulb Qty: 4 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Bulb Qty: 4 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 451167 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
451167
Pendants-Other 451167
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Bulb Qty: 4 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Bulb
Qty: 4
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451167
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details