Capital Lighting, Inc. Island/Pool Table-4 Light + 451164

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-4 Light + - 451164 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-4 Light +
451164
Island/Pool Table-4 Light + 451164
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.00
Bulb
Type: G9
Qty: 6
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451164
Product Name Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details