Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 451162

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 5 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 5 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 451162 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
451162
Bathroom Fixtures-Five+Lights 451162
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 5 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.00
Extension: 5
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451162
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details