Capital Lighting, Inc. Bathroom Fixtures-Four Lights 451160

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 451160 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
451160
Bathroom Fixtures-Four Lights 451160
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Extension: 5
Bulb
Type: G9
Qty: 4
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451160
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details