PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.50
Bulb
Type: Xenon
Qty: 4
Wattage: 10
Finish: Silver
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 451158 |
| Product Name | Mini Pendants-Rod |
| Application | Residential |