Capital Lighting, Inc. Mini Pendants-Rod 451150

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.50 Bulb Type: Xenon Qty: 1 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.50 Bulb Type: Xenon Qty: 1 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451150 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451150
Mini Pendants-Rod 451150
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.50 Bulb Type: Xenon Qty: 1 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.50
Bulb
Type: Xenon
Qty: 1
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451150
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details