Capital Lighting, Inc. Pendants-Other 451146

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Qty: 4 Wattage: 50 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Qty: 4 Wattage: 50 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 451146 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
451146
Pendants-Other 451146
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Qty: 4 Wattage: 50 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Qty: 4
Wattage: 50
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451146
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details