Capital Lighting, Inc. Pendants-Drum Shade 451144

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Drum Shade - 451144 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Drum Shade
451144
Pendants-Drum Shade 451144
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: G9 Qty: 5 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: G9
Qty: 5
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451144
Product Name Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details