Capital Lighting, Inc. Mini Pendants-Rod 451143

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Bulb Type: MR11 Qty: 1 Wattage: 35 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Bulb Type: MR11 Qty: 1 Wattage: 35 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451143 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451143
Mini Pendants-Rod 451143
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.00 Bulb Type: MR11 Qty: 1 Wattage: 35 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 3.00
Bulb
Type: MR11
Qty: 1
Wattage: 35
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451143
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details