Capital Lighting, Inc. Mini Pendants-Rod 451142

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 13.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 13.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451142 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451142
Mini Pendants-Rod 451142
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 13.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 13.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451142
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details