Capital Lighting, Inc. Mini Pendants-Rod 451139

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451139 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451139
Mini Pendants-Rod 451139
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451139
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details