Capital Lighting, Inc. Pendants-Bowl Style 451128

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.00 Bulb Qty: 9 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.00 Bulb Qty: 9 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 451128 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
451128
Pendants-Bowl Style 451128
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 23.00 Bulb Qty: 9 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 23.00
Bulb
Qty: 9
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451128
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details