Capital Lighting, Inc. Mini Pendants-Rod 451125

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: T3 G4 Xenon Qty: 4 Wattage: 10 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: T3 G4 Xenon Qty: 4 Wattage: 10 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 451125 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
451125
Mini Pendants-Rod 451125
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: T3 G4 Xenon Qty: 4 Wattage: 10 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: T3 G4 Xenon
Qty: 4
Wattage: 10
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451125
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details