Capital Lighting, Inc. Island/Pool Table-4 Light + 451119

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 6.50 Bulb Type: G9/GU10 Qty: 5 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 6.50 Bulb Type: G9/GU10 Qty: 5 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-4 Light + - 451119 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-4 Light +
451119
Island/Pool Table-4 Light + 451119
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 6.50 Bulb Type: G9/GU10 Qty: 5 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 6.50
Bulb
Type: G9/GU10
Qty: 5
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451119
Product Name Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details