Capital Lighting, Inc. Pendants-Other 451117

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 24.50 Bulb Qty: 9 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 24.50 Bulb Qty: 9 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 451117 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
451117
Pendants-Other 451117
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 24.50 Bulb Qty: 9 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 24.50
Bulb
Qty: 9
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451117
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details