Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 451115

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.50 Extension: 7 Bulb Type: G9/GU10 Qty: 5 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.50 Extension: 7 Bulb Type: G9/GU10 Qty: 5 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 451115 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
451115
Bathroom Fixtures-Five+Lights 451115
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 6.50 Extension: 7 Bulb Type: G9/GU10 Qty: 5 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 6.50
Extension: 7
Bulb
Type: G9/GU10
Qty: 5
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451115
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details