Capital Lighting, Inc. Bathroom Fixtures-Three Lights 451112

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 6 Bulb Type: G9/GU10 Qty: 3 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 6 Bulb Type: G9/GU10 Qty: 3 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 451112 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
451112
Bathroom Fixtures-Three Lights 451112
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.50 Extension: 6 Bulb Type: G9/GU10 Qty: 3 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.50
Extension: 6
Bulb
Type: G9/GU10
Qty: 3
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451112
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details