Capital Lighting, Inc. Bathroom Fixtures-Three Lights 451110

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Extension: 6 Bulb Type: G9/GU10 Qty: 3 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Extension: 6 Bulb Type: G9/GU10 Qty: 3 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 451110 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
451110
Bathroom Fixtures-Three Lights 451110
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.50 Extension: 6 Bulb Type: G9/GU10 Qty: 3 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.50
Extension: 6
Bulb
Type: G9/GU10
Qty: 3
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 451110
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details