Capital Lighting, Inc. 933-PN Pendants-Bowl Style 449998

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Three Light Semi Flush UPC: 806134094270 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Three Light Semi Flush UPC: 806134094270 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
933-PN Pendants-Bowl Style - 449998 - Capital Lighting, Inc.
Columbus, OH, USA
933-PN Pendants-Bowl Style
449998
933-PN Pendants-Bowl Style 449998
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 16.50 Length 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Three Light Semi Flush UPC: 806134094270 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 16.50
Length 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 17
Product Name: Three Light Semi Flush
UPC: 806134094270
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449998
Product Name 933-PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details