Capital Lighting, Inc. 8904-SN Bathroom Fixtures-Four Lights 449997

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134094126 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134094126 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8904-SN Bathroom Fixtures-Four Lights - 449997 - Capital Lighting, Inc.
Columbus, OH, USA
8904-SN Bathroom Fixtures-Four Lights
449997
8904-SN Bathroom Fixtures-Four Lights 449997
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 8.00 Extension: 4.75 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9 Product Name: Four Light Bath And Vanity Fixture UPC: 806134094126 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 8.00
Extension: 4.75
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 9
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134094126
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449997
Product Name 8904-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details