Capital Lighting, Inc. 8991-AN Sconces-Pocket 449994

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134094430 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134094430 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8991-AN Sconces-Pocket - 449994 - Capital Lighting, Inc.
Columbus, OH, USA
8991-AN Sconces-Pocket
449994
8991-AN Sconces-Pocket 449994
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Nickel Weight: 5 Product Name: One Light Wall Sconce UPC: 806134094430 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Nickel
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134094430
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449994
Product Name 8991-AN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details