Capital Lighting, Inc. 4033-OB Mid. Chandeliers-Candle 449988

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.50 Length 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 806134008437 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.50 Length 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 806134008437 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4033-OB Mid. Chandeliers-Candle - 449988 - Capital Lighting, Inc.
Columbus, OH, USA
4033-OB Mid. Chandeliers-Candle
449988
4033-OB Mid. Chandeliers-Candle 449988
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.50 Length 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 806134008437 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.50
Length 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 10
Product Name: Three Light Chandelier
UPC: 806134008437
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449988
Product Name 4033-OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details