Capital Lighting, Inc. 382-OB Sconces-Double Candle 449986

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134044794 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134044794 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
382-OB Sconces-Double Candle - 449986 - Capital Lighting, Inc.
Columbus, OH, USA
382-OB Sconces-Double Candle
449986
382-OB Sconces-Double Candle 449986
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134044794 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.75
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 806134044794
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449986
Product Name 382-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details