Capital Lighting, Inc. 402-AGB Sconces-Drum Shades 449985

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134040758 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134040758 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
402-AGB Sconces-Drum Shades - 449985 - Capital Lighting, Inc.
Columbus, OH, USA
402-AGB Sconces-Drum Shades
449985
402-AGB Sconces-Drum Shades 449985
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134040758 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 12.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134040758
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449985
Product Name 402-AGB Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details