Capital Lighting, Inc. 4022-PN Sconces-Double Candle 449980

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134008345 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134008345 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4022-PN Sconces-Double Candle - 449980 - Capital Lighting, Inc.
Columbus, OH, USA
4022-PN Sconces-Double Candle
449980
4022-PN Sconces-Double Candle 449980
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134008345 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 14.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134008345
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449980
Product Name 4022-PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details