Capital Lighting, Inc. 935-HN Pendants-Bowl Style 449979

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 74.50 Length 74.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Historic Nickel Weight: 32 Product Name: Five Light Pendant UPC: 806134094294 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 74.50 Length 74.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Historic Nickel Weight: 32 Product Name: Five Light Pendant UPC: 806134094294 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
935-HN Pendants-Bowl Style - 449979 - Capital Lighting, Inc.
Columbus, OH, USA
935-HN Pendants-Bowl Style
449979
935-HN Pendants-Bowl Style 449979
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 74.50 Length 74.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Historic Nickel Weight: 32 Product Name: Five Light Pendant UPC: 806134094294 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 74.50
Length 74.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Historic Nickel
Weight: 32
Product Name: Five Light Pendant
UPC: 806134094294
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449979
Product Name 935-HN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details