Capital Lighting, Inc. 8011-OB Mini Pendants-Rod 449975

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 70.75 Length 70.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 9 Product Name: One Light Pendant UPC: 806134055615 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 70.75 Length 70.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 9 Product Name: One Light Pendant UPC: 806134055615 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8011-OB Mini Pendants-Rod - 449975 - Capital Lighting, Inc.
Columbus, OH, USA
8011-OB Mini Pendants-Rod
449975
8011-OB Mini Pendants-Rod 449975
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 70.75 Length 70.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 9 Product Name: One Light Pendant UPC: 806134055615 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 70.75
Length 70.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Old Bronze
Weight: 9
Product Name: One Light Pendant
UPC: 806134055615
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449975
Product Name 8011-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details