Capital Lighting, Inc. 4732-PN Mini Pendants-Rod 449972

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134059873 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134059873 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4732-PN Mini Pendants-Rod - 449972 - Capital Lighting, Inc.
Columbus, OH, USA
4732-PN Mini Pendants-Rod
449972
4732-PN Mini Pendants-Rod 449972
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134059873 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 63.00
Length 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134059873
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449972
Product Name 4732-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details