Capital Lighting, Inc. 1320-DB Foyer/Hall Lanterns-Glass w/Frame 449936

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.50 Length 37.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Distressed Bronze Weight: 58 Product Name: Ten Light Pendant UPC: 806134042172 Category: Pendant Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.50 Length 37.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Distressed Bronze Weight: 58 Product Name: Ten Light Pendant UPC: 806134042172 Category: Pendant Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
1320-DB Foyer/Hall Lanterns-Glass w/Frame - 449936 - Capital Lighting, Inc.
Columbus, OH, USA
1320-DB Foyer/Hall Lanterns-Glass w/Frame
449936
1320-DB Foyer/Hall Lanterns-Glass w/Frame 449936
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.50 Length 37.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Distressed Bronze Weight: 58 Product Name: Ten Light Pendant UPC: 806134042172 Category: Pendant Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 37.50
Length 37.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Distressed Bronze
Weight: 58
Product Name: Ten Light Pendant
UPC: 806134042172
Category: Pendant
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449936
Product Name 1320-DB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details