Capital Lighting, Inc. 203-PN Flush Mounts-Bowl Style 449935

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 806134041328 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 806134041328 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
203-PN Flush Mounts-Bowl Style - 449935 - Capital Lighting, Inc.
Columbus, OH, USA
203-PN Flush Mounts-Bowl Style
449935
203-PN Flush Mounts-Bowl Style 449935
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 806134041328 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Flush Mount
UPC: 806134041328
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449935
Product Name 203-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details