Capital Lighting, Inc. 1615-SN Pendants-Bowl Style 449932

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11 Product Name: One Light Pendant UPC: 806134005825 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11 Product Name: One Light Pendant UPC: 806134005825 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1615-SN Pendants-Bowl Style - 449932 - Capital Lighting, Inc.
Columbus, OH, USA
1615-SN Pendants-Bowl Style
449932
1615-SN Pendants-Bowl Style 449932
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 11 Product Name: One Light Pendant UPC: 806134005825 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.50
Length 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 11
Product Name: One Light Pendant
UPC: 806134005825
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 449932
Product Name 1615-SN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details